Module 2.5, 45-tooth ground spur gear with a 32 mm finished bore, 10 mm wide by 3.3 mm deep keyway, and M8 set screw. Outer diameter is 112.5 mm, face width is 25 mm, total length is 43 mm, and allowable torque is 213 N·m (21.7 kgf·m). Backlash ranges from 0.14 to 0.24 mm. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision grade JIS N7 per JIS B1702-1:1998, and keyway conforms to JIS B1301 Js 9 tolerance.
Module 2.5, 45 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-45J32 | KSSG2.5-45J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 45 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |