QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-45J25

Description
Module 2.5, 45 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2.5, 45 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5, 45-tooth ground spur gear with a 25 mm bore, 100 mm outside diameter, 75 mm face width, and 43 mm total length. It features an 8 mm wide by 3.3 mm deep keyway, an M6 set screw, and a backlash range of 0.14 to 0.24 mm. The gear is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS B1702-1:1998 Grade N7 precision. Allowable torque is 170 N·m (17.4 kgf·m).

Datasheet Summary
Powered by GS/AI

Module 2.5, 45-tooth ground spur gear with a 25 mm bore, 100 mm outside diameter, 75 mm face width, and 43 mm total length. It features an 8 mm wide by 3.3 mm deep keyway, an M6 set screw, and a backlash range of 0.14 to 0.24 mm. The gear is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC, meeting JIS B1702-1:1998 Grade N7 precision. Allowable torque is 170 N·m (17.4 kgf·m).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-45J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-45J25
Metal Spur Gears (metric) KSSG2.5-45J25
Module 2.5, 45 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Module 2.5, 45 Tooth Ground Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 45 Tooth Ground Steel Spur Gear with 25mm Finished Bore - KSSG2.5-45J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 45 Tooth Ground Steel Spur Gear with 25mm Finished Bore
KSSG2.5-45J25
Module 2.5, 45 Tooth Ground Steel Spur Gear with 25mm Finished Bore KSSG2.5-45J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-45J25 KSSG2.5-45J25
Product Name Metal Spur Gears (metric) Module 2.5, 45 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 45 45
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-40R1E42, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e42 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 36 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05036 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details