Module 2.5 ground spur gear with 44 teeth, 110 mm outside diameter, 115 mm total length, 25 mm face width, 18 mm hub width, and a 14 mm wide by 3.8 mm deep keyway with M10 set screw. The gear has an induction-hardened tooth surface with 50-60 HRC hardness, is made of S45C steel, and conforms to JIS grade N7 precision (JIS B1702-1: 1998). Backlash is specified as 0.14-0.24 mm. The J series variant is available on request with a 5-day lead time and limited order quantities.
Module 2.5, 44 Tooth Ground Steel Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-44J45 | KSSG2.5-44J45 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 44 Tooth Ground Steel Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |