QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-44J28

Description
Module 2.5, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 ground spur gear with 44 teeth, 28 mm finished bore diameter, 8 mm wide by 3.3 mm deep keyway, M6 set screw, and JIS grade N7 precision. Material is S45C with induction-hardened tooth surfaces (50~60 HRC). Pitch diameter is 110 mm, outside diameter is 115 mm, face width is 25 mm, hub width is 18 mm, total length is 43 mm. Allowable torque is 20.4 N·m (16.6 kgf·m). Backlash is 0.14~0.24 mm. Designed for standard full-depth teeth at 20° pressure angle. No secondary operations permitted on tooth areas due to induction hardening.

Datasheet Summary
Powered by GS/AI

Module 2.5 ground spur gear with 44 teeth, 28 mm finished bore diameter, 8 mm wide by 3.3 mm deep keyway, M6 set screw, and JIS grade N7 precision. Material is S45C with induction-hardened tooth surfaces (50~60 HRC). Pitch diameter is 110 mm, outside diameter is 115 mm, face width is 25 mm, hub width is 18 mm, total length is 43 mm. Allowable torque is 20.4 N·m (16.6 kgf·m). Backlash is 0.14~0.24 mm. Designed for standard full-depth teeth at 20° pressure angle. No secondary operations permitted on tooth areas due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-44J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-44J28
Metal Spur Gears (metric) KSSG2.5-44J28
Module 2.5, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Module 2.5, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore - KSSG2.5-44J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore
KSSG2.5-44J28
Module 2.5, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore KSSG2.5-44J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-44J28 KSSG2.5-44J28
Product Name Metal Spur Gears (metric) Module 2.5, 44 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 44 44
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Module 2, 100 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYK20100B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details