Module 2.5 ground spur gear with 44 teeth, 25 mm finished bore, 75 mm pitch diameter, 110 mm outside diameter, 115 mm total length, 25 mm face width, 18 mm hub width, 8 mm wide by 3.3 mm deep keyway, M6 set screw, allowable torque of 20.4 N·m (16.6 kgf·m), backlash of 0.14 to 0.24 mm, JIS grade N7 precision, S45C material with induction-hardened tooth surfaces (50 to 60 HRC).
Module 2.5, 44 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-44J25 | KSSG2.5-44J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 44 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 44 | 44 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |