QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-42J40

Description
Module 2.5, 42 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 2.5, 42 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2.5-42J40 is a ground spur gear with module 2.5, 42 teeth, and a 40 mm bore diameter, featuring an induction-hardened S45C steel tooth surface rated at 50~60HRC. It has a pitch diameter of 105 mm, outside diameter of 110 mm, face width of 25 mm, and hub width of 18 mm. The gear includes a keyway of size 12 x 3.3 mm and an M8 set screw. Backlash ranges from 0.14 to 0.24 mm, with allowable torque rated at 22.7 N·m (19.9 kgf·m). The gear meets JIS grade N7 precision per JIS B1702-1:1998. The product weight is 1.88 kg.

Datasheet Summary
Powered by GS/AI

KSSG2.5-42J40 is a ground spur gear with module 2.5, 42 teeth, and a 40 mm bore diameter, featuring an induction-hardened S45C steel tooth surface rated at 50~60HRC. It has a pitch diameter of 105 mm, outside diameter of 110 mm, face width of 25 mm, and hub width of 18 mm. The gear includes a keyway of size 12 x 3.3 mm and an M8 set screw. Backlash ranges from 0.14 to 0.24 mm, with allowable torque rated at 22.7 N·m (19.9 kgf·m). The gear meets JIS grade N7 precision per JIS B1702-1:1998. The product weight is 1.88 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-42J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-42J40
Metal Spur Gears (metric) KSSG2.5-42J40
Module 2.5, 42 Tooth Ground Steel Spur Gear with 40mm Finished Bore

Module 2.5, 42 Tooth Ground Steel Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 42 Tooth Ground Steel Spur Gear with 40mm Finished Bore - KSSG2.5-42J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 42 Tooth Ground Steel Spur Gear with 40mm Finished Bore
KSSG2.5-42J40
Module 2.5, 42 Tooth Ground Steel Spur Gear with 40mm Finished Bore KSSG2.5-42J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-42J40 KSSG2.5-42J40
Product Name Metal Spur Gears (metric) Module 2.5, 42 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
20 Teeth, 0.5 Module, ISO 8 /Brass Miter Gear - A 1B 4MYK05020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details