KSSG2.5-42J35 is a ground spur gear with a module of 2.5, 42 teeth, and a 35 mm finished bore. It has a pitch diameter of 105 mm, outside diameter of 110 mm, face width of 25 mm, and total length of 43 mm. The gear is made of S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC and meets JIS grade N7 precision (JIS B1702-1:1998). Backlash is specified as 0.14-0.24 mm, with an allowable torque of 19.2 N·m (15.0 kgf·m). It features a keyway of 10 mm width by 3.3 mm depth and an M8 set screw. Secondary operations on the tooth area are prohibited due to induction hardening.
Module 2.5, 42 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-42J35 | KSSG2.5-42J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 42 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |