KSSG2.5-42J30 is a ground spur gear with a module of 2.5, 42 teeth, and a 30 mm bore diameter, designed for torque transmission. It has a pitch diameter of 105 mm, outside diameter of 110 mm, face width of 25 mm, and total length of 43 mm. The gear features an 8 mm wide by 3.3 mm deep keyway and an M6 set screw. The tooth surfaces are induction hardened to 50-60 HRC, with JIS grade N7 precision per JIS B1702-1:1998. Backlash is specified between 0.14-0.24 mm, and allowable torque is 19.2 N·m (15.0 kgf·m). The gear is made from S45C steel, with a 20° pressure angle and standard full-depth teeth. Secondary operations are prohibited on the tooth area due to induction hardening.
Module 2.5, 42 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-42J30 | KSSG2.5-42J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 42 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |