QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-42J28

Description
Module 2.5, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG2.5-42J28 is a precision ground spur gear with a module of 2.5 and 42 teeth. It features a finished bore of 28mm and is manufactured from S45C material, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20 degrees and is classified under JIS grade N7, ensuring high precision and durability. The allowable torque ratings and backlash values are provided in the datasheet, indicating its suitability for various applications. Secondary operations on the tooth areas are not recommended due to the induction hardening process. This gear is part of a series that includes multiple configurations, allowing for flexibility in design choices.

Datasheet Summary
Powered by GS/AI

The KSSG2.5-42J28 is a precision ground spur gear with a module of 2.5 and 42 teeth. It features a finished bore of 28mm and is manufactured from S45C material, which is induction hardened to achieve a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20 degrees and is classified under JIS grade N7, ensuring high precision and durability. The allowable torque ratings and backlash values are provided in the datasheet, indicating its suitability for various applications. Secondary operations on the tooth areas are not recommended due to the induction hardening process. This gear is part of a series that includes multiple configurations, allowing for flexibility in design choices.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-42J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-42J28
Metal Spur Gears (metric) KSSG2.5-42J28
Module 2.5, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Module 2.5, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore - KSSG2.5-42J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore
KSSG2.5-42J28
Module 2.5, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore KSSG2.5-42J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-42J28 KSSG2.5-42J28
Product Name Metal Spur Gears (metric) Module 2.5, 42 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 42 42
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK AG6-60R1E22, Module 660 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-60r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details