KSSG2.5-38J35 is a ground spur gear with a module of 2.5, 35 teeth, and a keyway of 10 mm wide by 3.3 mm deep. It has a bore hub diameter of 35 mm, pitch diameter of 87.5 mm, outside diameter of 92.5 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. The gear is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision conforms to JIS grade N7 (JIS B1702-1:1998). Theoretical backlash is 0.12-0.22 mm. Set screw torque is 9 N·m. No secondary operations are permitted on tooth surfaces due to induction hardening.
Module 2.5, 38 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-38J35 | KSSG2.5-38J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 38 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |