KSSG2.5-38 is a ground spur gear with module 2.5, 38 teeth, pitch diameter of 95 mm, outside diameter of 100 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. It features a plain bore, induction-hardened tooth surfaces with hardness of 50~60 HRC, and is made from S45C steel. The gear adheres to JIS grade N7 precision (JIS B1702-1: 1998) and has a 20° pressure angle. Keyway dimensions are not specified for the base part number, and no set screw is included. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 2.5, 38 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-38 | KSSG2.5-38 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 38 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 38 | 38 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |