QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-36J30

Description
Module 2.5, 36 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 2.5, 36 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2.5-36J30 is a ground spur gear with a module of 2.5, 30 teeth, and a 30 mm finished bore. It has a pitch diameter of 75 mm, outside diameter of 85 mm, face width of 25 mm, and total length of 43 mm. The keyway is 8 mm wide by 3.3 mm deep, per JIS B1301 Js9 tolerance. The gear is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision complies with JIS grade N7 (JIS B1702-1:1998). Backlash ranges from 0.12 to 0.22 mm. No secondary operations are permitted on tooth surfaces due to hardening. A set screw is included.

Datasheet Summary
Powered by GS/AI

KSSG2.5-36J30 is a ground spur gear with a module of 2.5, 30 teeth, and a 30 mm finished bore. It has a pitch diameter of 75 mm, outside diameter of 85 mm, face width of 25 mm, and total length of 43 mm. The keyway is 8 mm wide by 3.3 mm deep, per JIS B1301 Js9 tolerance. The gear is made from S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision complies with JIS grade N7 (JIS B1702-1:1998). Backlash ranges from 0.12 to 0.22 mm. No secondary operations are permitted on tooth surfaces due to hardening. A set screw is included.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-36J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-36J30
Metal Spur Gears (metric) KSSG2.5-36J30
Module 2.5, 36 Tooth Ground Steel Spur Gear with 30mm Finished Bore

Module 2.5, 36 Tooth Ground Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 36 Tooth Ground Steel Spur Gear with 30mm Finished Bore - KSSG2.5-36J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 36 Tooth Ground Steel Spur Gear with 30mm Finished Bore
KSSG2.5-36J30
Module 2.5, 36 Tooth Ground Steel Spur Gear with 30mm Finished Bore KSSG2.5-36J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-36J30 KSSG2.5-36J30
Product Name Metal Spur Gears (metric) Module 2.5, 36 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG4-30R3E20, Module 430 Tooth, Triple Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r3e20 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 1827862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details