QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-36J28

Description
Module 2.5, 36 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 36 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG2.5-36J28 is a ground steel spur gear featuring 36 teeth and a finished bore of 28mm. It is manufactured from S45C material and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears in similar applications. The outside diameter of the gear is 168mm, and it has a face width of 17.1mm. This gear is suitable for applications requiring precision and durability, with an allowable torque rating of 11.8 kgf¬?m. The surface treatment includes a black oxide coating, which enhances corrosion resistance while leaving the teeth uncoated for optimal performance.

Datasheet Summary
Powered by GS/AI

The KSSG2.5-36J28 is a ground steel spur gear featuring 36 teeth and a finished bore of 28mm. It is manufactured from S45C material and has undergone induction hardening, resulting in a tooth hardness of 50 to 60 HRC. The gear is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, ensuring compatibility with other gears in similar applications. The outside diameter of the gear is 168mm, and it has a face width of 17.1mm. This gear is suitable for applications requiring precision and durability, with an allowable torque rating of 11.8 kgf¬?m. The surface treatment includes a black oxide coating, which enhances corrosion resistance while leaving the teeth uncoated for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-36J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-36J28
Metal Spur Gears (metric) KSSG2.5-36J28
Module 2.5, 36 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Module 2.5, 36 Tooth Ground Steel Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 36 Tooth Ground Steel Spur Gear with 28mm Finished Bore - KSSG2.5-36J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 36 Tooth Ground Steel Spur Gear with 28mm Finished Bore
KSSG2.5-36J28
Module 2.5, 36 Tooth Ground Steel Spur Gear with 28mm Finished Bore KSSG2.5-36J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-36J28 KSSG2.5-36J28
Product Name Metal Spur Gears (metric) Module 2.5, 36 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK SSCPG5-30J20, CP5, Module 1.59, 30 Tooth, CP Ground Spur Gears - sscpg5-30j20 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 30
Design Metric
View Details
Module 0.8, 8 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design Metric
View Details
Spur Gears - 5217124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 45
Design Metric
View Details