KSSG2.5-36 is a ground spur gear with module 2.5, 36 teeth, and a standard full-depth profile. The gear has a pitch diameter of 90 mm, outside diameter of 95 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. The bore hub diameter is 70 mm, and the keyway is 12 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. Material is S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision complies with JIS grade N7 (JIS B1702-1:1998). Theoretical backlash is 0.12-0.22 mm. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 2.5, 36 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-36 | KSSG2.5-36 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |