KSSG2.5-35J32 is a ground spur gear with module 2.5, 32 teeth, and a keyway of 10 mm width by 3.3 mm depth. It has a bore diameter of 35 mm, pitch diameter of 80 mm, outside diameter of 92.5 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. The gear is made of S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC, and meets JIS grade N7 precision per JIS B1702-1:1998. Backlash is specified as 0.12-0.22 mm for standard usage conditions. The gear complies with JIS B1301 keyway standards and is not subject to secondary operations on the tooth surface due to induction hardening.
Module 2.5, 35 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-35J32 | KSSG2.5-35J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 35 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |