KSSG2.5-34J30 is a ground spur gear with module 2.5, 34 teeth, a 30mm bore, and a keyway of 8 mm wide by 3.3 mm deep. The gear is made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and meets JIS grade N7 precision per JIS B1702-1:1998. The pitch diameter is 85 mm, outside diameter is 90 mm, face width is 25 mm, hub width is 18 mm, and total length is 43 mm. Backlash is specified as 0.12~0.22 mm. The gear requires a set screw with M6 thread and has no secondary operations permitted on the tooth area due to induction hardening. Weight is 1.47 kg.
Module 2.5, 34 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-34J30 | KSSG2.5-34J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 34 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |