KSSG2.5-34J22 is a ground spur gear with module 2.5, 22 teeth, and a finished bore of 22 mm. It has a pitch diameter of 55 mm, outside diameter of 85 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. The gear features a keyway sized 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance. The material is S45C with induction-hardened tooth surfaces at 50-60 HRC. Precision complies with JIS grade N7 (JIS B1702-1:1998), and the pressure angle is 20°. Set screw torque capacity is 9 N·m. Secondary operations on tooth areas are not permitted due to induction hardening. Backlash is specified as 0.12-0.22 mm.
Module 2.5, 34 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-34J22 | KSSG2.5-34J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 34 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 34 | 34 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |