QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-34J20

Description
Module 2.5, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2.5, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2.5-34J20 is a ground spur gear with module 2.5, 20 teeth, and a 20 mm finished bore diameter. The gear has a pitch diameter of 50 mm, outside diameter of 57 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. The keyway is 6 mm wide by 2.8 mm deep, per JIS B1301 Js9 tolerance. It is made of S45C steel with induction-hardened tooth surfaces, hardness of 50-60 HRC, and operates at a 20° pressure angle. JIS Grade N7 precision is specified. Set screw torque is 9 N·m, and theoretical backlash is 0.12-0.22 mm. No secondary operations are permitted on tooth surfaces due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG2.5-34J20 is a ground spur gear with module 2.5, 20 teeth, and a 20 mm finished bore diameter. The gear has a pitch diameter of 50 mm, outside diameter of 57 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. The keyway is 6 mm wide by 2.8 mm deep, per JIS B1301 Js9 tolerance. It is made of S45C steel with induction-hardened tooth surfaces, hardness of 50-60 HRC, and operates at a 20° pressure angle. JIS Grade N7 precision is specified. Set screw torque is 9 N·m, and theoretical backlash is 0.12-0.22 mm. No secondary operations are permitted on tooth surfaces due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-34J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-34J20
Metal Spur Gears (metric) KSSG2.5-34J20
Module 2.5, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Module 2.5, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore - KSSG2.5-34J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore
KSSG2.5-34J20
Module 2.5, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore KSSG2.5-34J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-34J20 KSSG2.5-34J20
Product Name Metal Spur Gears (metric) Module 2.5, 34 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 34 34
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 60 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 60
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details