QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-32J40

Description
Module 2.5, 32 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 2.5, 32 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSSG2.5-32J40 is a metal spur gear with a module of 2.5 and 32 teeth. It features a finished bore of 40mm and is constructed from S45C material. The gear teeth are induction hardened, achieving a hardness of 50 to 60 HRC, which enhances durability and wear resistance. The precision grade is classified as JIS grade N7, ensuring high accuracy in applications. The pressure angle is set at 20 degrees, and the gear is designed for standard full depth teeth. This product is suitable for various mechanical applications where reliable power transmission is required.

Datasheet Summary
Powered by GS/AI

The KSSG2.5-32J40 is a metal spur gear with a module of 2.5 and 32 teeth. It features a finished bore of 40mm and is constructed from S45C material. The gear teeth are induction hardened, achieving a hardness of 50 to 60 HRC, which enhances durability and wear resistance. The precision grade is classified as JIS grade N7, ensuring high accuracy in applications. The pressure angle is set at 20 degrees, and the gear is designed for standard full depth teeth. This product is suitable for various mechanical applications where reliable power transmission is required.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-32J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-32J40
Metal Spur Gears (metric) KSSG2.5-32J40
Module 2.5, 32 Tooth Ground Steel Spur Gear with 40mm Finished Bore

Module 2.5, 32 Tooth Ground Steel Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 32 Tooth Ground Steel Spur Gear with 40mm Finished Bore - KSSG2.5-32J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 32 Tooth Ground Steel Spur Gear with 40mm Finished Bore
KSSG2.5-32J40
Module 2.5, 32 Tooth Ground Steel Spur Gear with 40mm Finished Bore KSSG2.5-32J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-32J40 KSSG2.5-32J40
Product Name Metal Spur Gears (metric) Module 2.5, 32 Tooth Ground Steel Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 15 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24015 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details