KSSG2.5-32J35 is a ground spur gear with module 2.5, 32 teeth, and a 35 mm pitch diameter, featuring an induction-hardened tooth surface with 50-60 HRC hardness. The gear has a 70 mm outside diameter, 90 mm face width, 25 mm hub width, and 43 mm total length, with a keyway of 10 mm width by 3.3 mm depth per JIS B1301 standard. It is made of S45C steel and meets JIS grade N7 precision (JIS B1702-1:1998). Backlash is specified as 0.12-0.22 mm, and the bore is finished to accept a set screw with 9 N·m allowable torque. Secondary operations on the tooth area are prohibited due to hardening. Set screw is included.
Module 2.5, 32 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-32J35 | KSSG2.5-32J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 32 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |