KSSG2.5-32J30 is a ground spur gear with a module of 2.5, 32 teeth, and a 30 mm bore diameter. It has a pitch diameter of 80 mm, an outside diameter of 85 mm, a face width of 25 mm, and a total length of 43 mm. The keyway size is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. The gear is made of S45C steel with induction-hardened tooth surfaces achieving 50-60 HRC hardness. Precision meets JIS grade N7 per JIS B1702-1:1998. Backlash is specified as 0.12-0.22 mm. Secondary operations on tooth surfaces are prohibited due to induction hardening. A set screw is included for mounting.
Module 2.5, 32 Tooth Ground Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-32J30 | KSSG2.5-32J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 32 Tooth Ground Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |