Module 2.5, 32-tooth ground spur gear with plain bore, 70 mm pitch diameter, 80 mm outside diameter, 25 mm face width, and 18 mm hub width. Made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, conforming to JIS grade N7 (JIS B1702-1:1998). Keyway size is 10 x 3.3 mm. Backlash is 0.12~0.22 mm. Set screw allowable torque is 9 N·m. No secondary operations permitted on tooth areas due to induction hardening.
Module 2.5, 32 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-32 | KSSG2.5-32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 32 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |