KSSG2.5-30R24 is a ground spur gear made of S45C carbon steel with induction-hardened teeth at 50 to 60 HRC, black oxide coated except on the teeth. It has a module of 2.5, 30 teeth, a bore diameter of 24 mm, a pitch diameter of 75 mm, an outside diameter of 80 mm, a face width of 25 mm, and a hub width of 18 mm. It mounts via four M6×25 hexagon socket head cap screws and has a backlash of 0.12 to 0.22 mm. The gear is designed for use as a mating pinion with hardened racks and has a bending strength allowable torque of 132 N·m and a surface durability allowable torque of 78.7 N·m. It weighs 1.02 kg.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | KSSG2.5-30R24 |
| Product Name | Module 2.5, 30 Tooth Heat-Treated S45C Carbon Steel Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 30 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Steel; Carbon Steel |