KSSG2.5-30J20 is a ground spur gear with a module of 2.5, 20 teeth, and a 20 mm bore diameter, designed for precision power transmission. It is made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and conforms to JIS grade N7 precision (JIS B1702-1:1998). The gear has a 20° pressure angle, standard full-depth teeth, and a 6 mm × 2.8 mm keyway per JIS B1301. It includes a set screw with allowable torque of 9 N·m and a theoretical backlash of 0.12~0.22 mm. The part measures 65 mm pitch diameter, 75 mm outside diameter, 80 mm face width, and 18 mm hub width with a total length of 43 mm.
Module 2.5, 30 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-30J20 | KSSG2.5-30J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |