Module 2.5 ground spur gear with 29 teeth and a 35 mm finished bore, featuring a 10 x 3.3 mm keyway, M8 set screw, 9 mm face width, and 0.87 N·m allowable torque. Backlash is specified between 0.12 mm and 0.22 mm. Constructed of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and conforming to JIS grade N7 precision per JIS B1702-1:1998. Total length is 77.5 mm, outer diameter is 72.5 mm, pitch diameter is 72.5 mm, and hub diameter is 60 mm.
Module 2.5, 29 Tooth Ground Steel Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-29J35 | KSSG2.5-29J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 29 Tooth Ground Steel Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |