KSSG2.5-29J32 is a ground spur gear with a module of 2.5, 32 teeth, and a finished bore diameter of 32 mm. It features a keyway of 10 mm width by 3.3 mm depth and an M8 set screw. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and a precision grade of JIS N7 per JIS B1702-1:1998. The allowable torque is 12.9 N·m (7.48 kgf·m), with a backlash of 0.12-0.22 mm. The pitch diameter is 80 mm, outside diameter is 85 mm, face width is 25 mm, and total length is 43 mm. The product weight is 0.92 kg.
Module 2.5, 29 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-29J32 | KSSG2.5-29J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 29 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 29 | 29 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |