QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-29J22

Description
Module 2.5, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2.5, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5, 29-tooth ground spur gear with 22 teeth, 6 mm × 2.8 mm keyway, M5 set screw, and 22 mm finished bore diameter, rated for 1.07 N·m allowable torque and 0.12-0.22 mm backlash, made from S45C with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N7 (JIS B1702-1:1998).

Datasheet Summary
Powered by GS/AI

Module 2.5, 29-tooth ground spur gear with 22 teeth, 6 mm × 2.8 mm keyway, M5 set screw, and 22 mm finished bore diameter, rated for 1.07 N·m allowable torque and 0.12-0.22 mm backlash, made from S45C with induction-hardened tooth surfaces at 50-60 HRC, conforming to JIS grade N7 (JIS B1702-1:1998).

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-29J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-29J22
Metal Spur Gears (metric) KSSG2.5-29J22
Module 2.5, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore

Module 2.5, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore - KSSG2.5-29J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore
KSSG2.5-29J22
Module 2.5, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore KSSG2.5-29J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-29J22 KSSG2.5-29J22
Product Name Metal Spur Gears (metric) Module 2.5, 29 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 29 29
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

20 Teeth, 0.6 Module, ISO 8 /Aluminum Miter Gear - A 1A 4MY06020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details