Module 2.5, 28-tooth ground spur gear with plain bore, 60 mm pitch diameter, 70 mm outside diameter, 25 mm face width, 18 mm hub width, 75 mm total length, 8 x 3.3 mm keyway, M6 set screw, induction hardened S45C steel, JIS grade N7 precision, allowable torque 12.3 N·m (6.95 kgf·m), backlash 0.12~0.22 mm, weight 0.93 kg.
Module 2.5, 28 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-28 | KSSG2.5-28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |