KSSG2.5-27 is a ground spur gear with a module of 2.5, 27 teeth, and a pressure angle of 20°. It has a bore hub diameter of 18 mm, pitch diameter of 54 mm, outside diameter of 67.5 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. It features a 8 × 3.3 mm keyway with an M6 set screw and an allowable torque of 11.7 N·m (6.44 kgf·m). Backlash is specified as 0.12-0.22 mm, and it meets JIS grade N7 precision per JIS B1702-1:1998. The S1K variant includes a set screw and is marked with a "*" for counterbored tapped hole.
Module 2.5, 27 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-27 | KSSG2.5-27 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 27 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 27 | 27 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |