KSSG2.5-26J28 is a ground spur gear with a module of 2.5, 26 teeth, and a 28mm bore. It has a pitch diameter of 65 mm, outside diameter of 70 mm, face width of 25 mm, and total length of 43 mm. The gear features an 8 x 3.3 mm keyway and an M6 set screw. It is made of S45C steel with induction-hardened tooth surfaces rated at 50 to 60 HRC, and meets JIS grade N7 precision (JIS B1702-1: 1998). The allowable torque is 0.93 N·m (0.095 kgf·m), with a theoretical backlash of 0.12 to 0.22 mm. Weight is 0.75 kg.
Module 2.5, 26 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-26J28 | KSSG2.5-26J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 26 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |