KSSG2.5-26J25 is a ground spur gear with a module of 2.5, 26 teeth, and a 25 mm bore diameter. It has a pitch diameter of 65 mm, outside diameter of 70 mm, face width of 25 mm, and total length of 43 mm. The gear uses an 8 mm wide by 3.3 mm deep keyway with an M6 set screw. The material is S45C with induction-hardened tooth surfaces at 50-60 HRC. Allowable torque is 0.80 N·m (0.08 kgf·m), and backlash is specified as 0.12-0.22 mm. Precision meets JIS B1702-1:1998 Grade N7. The gear is designed for direct mounting and carries no secondary operations on tooth surfaces due to hardness.
Module 2.5, 26 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-26J25 | KSSG2.5-26J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 26 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |