KSSG2.5-25J25 is a module 2.5, 25-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces at 50~60 HRC, a 20° pressure angle, and standard full depth teeth. It has a 25 mm bore diameter, a 6 x 2.8 mm keyway with an M6 set screw, and a total length of 43 mm. The gear has a face width of 25 mm, an outside diameter of 62.5 mm, and a pitch diameter of 50 mm. The allowable torque is 0.70 N·m (0.70 kgf·m), with backlash specified between 0.12 and 0.22 mm. Precision follows JIS grade N7 (JIS B1702-1:1998). A set screw is included.
Module 2.5, 25 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-25J25 | KSSG2.5-25J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 25 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |