QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-25J22

Description
Module 2.5, 25 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2.5, 25 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 ground spur gear with 25 teeth and a 22 mm finished bore, featuring a 6 mm wide by 2.8 mm deep keyway and an M5 set screw. The gear has a pitch diameter of 50 mm, outside diameter of 62.5 mm, face width of 25 mm, and total length of 43 mm. It is made of S45C steel with induction-hardened teeth at 50-60 HRC, complies with JIS grade N7 precision (JIS B1702-1:1998), and has an allowable torque of 0.74 N·m. Backlash is specified as 0.12-0.22 mm. The product is designed for applications requiring high precision and heat-treated tooth surfaces, with no secondary operations permitted on the gear teeth.

Datasheet Summary
Powered by GS/AI

Module 2.5 ground spur gear with 25 teeth and a 22 mm finished bore, featuring a 6 mm wide by 2.8 mm deep keyway and an M5 set screw. The gear has a pitch diameter of 50 mm, outside diameter of 62.5 mm, face width of 25 mm, and total length of 43 mm. It is made of S45C steel with induction-hardened teeth at 50-60 HRC, complies with JIS grade N7 precision (JIS B1702-1:1998), and has an allowable torque of 0.74 N·m. Backlash is specified as 0.12-0.22 mm. The product is designed for applications requiring high precision and heat-treated tooth surfaces, with no secondary operations permitted on the gear teeth.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-25J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-25J22
Metal Spur Gears (metric) KSSG2.5-25J22
Module 2.5, 25 Tooth Ground Steel Spur Gear with 22mm Finished Bore

Module 2.5, 25 Tooth Ground Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 25 Tooth Ground Steel Spur Gear with 22mm Finished Bore - KSSG2.5-25J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 25 Tooth Ground Steel Spur Gear with 22mm Finished Bore
KSSG2.5-25J22
Module 2.5, 25 Tooth Ground Steel Spur Gear with 22mm Finished Bore KSSG2.5-25J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-25J22 KSSG2.5-25J22
Product Name Metal Spur Gears (metric) Module 2.5, 25 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK MSGA1-20, Module 1, 20 Tooth, Ground Alloy Steel Spur Gears - msga1-20 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10C300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details