KSSG2.5-25 is a ground spur gear with a module of 2.5, 25 teeth, and a plain bore. It has a pitch diameter of 62.5 mm, outside diameter of 67.5 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. The gear features an 8 mm wide by 3.3 mm deep keyway with an M6 set screw. The allowable torque is 10.5 N·m (5.48 kgf·m), and backlash is specified as 0.12-0.22 mm. Made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, it meets JIS grade N7 precision (JIS B1702-1:1998). Weight is 0.70 kg.
Module 2.5, 25 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-25 | KSSG2.5-25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 25 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |