KSSG2.5-24J22 is a ground spur gear with a module of 2.5, 24 teeth, and a finished bore diameter of 8 mm, featuring a keyway size of 6 mm width by 2.8 mm depth and an M5 set screw. The gear has a pitch diameter of 60 mm, outside diameter of 65 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. It is made of S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). The allowable torque is 9.92 N·m (5.02 kgf·m) with a backlash of 0.12-0.22 mm. The part weight is 0.67 kg.
Module 2.5, 24 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-24J22 | KSSG2.5-24J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 24 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |