QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-24J19

Description
Module 2.5, 24 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 2.5, 24 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2.5-24J19 is a ground spur gear with a module of 2.5, 24 teeth, and a 19 mm finished bore diameter. It has a pitch diameter of 48 mm, an outside diameter of 60 mm, a face width of 25 mm, and a hub width of 18 mm. The total length is 43 mm, with a keyway sized 6 mm wide by 2.8 mm deep and an M5 set screw. The allowable torque is 0.71 N·m (0.072 kgf·m), and the backlash is 0.12~0.22 mm. The gear is made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). It weighs 0.71 kg.

Datasheet Summary
Powered by GS/AI

KSSG2.5-24J19 is a ground spur gear with a module of 2.5, 24 teeth, and a 19 mm finished bore diameter. It has a pitch diameter of 48 mm, an outside diameter of 60 mm, a face width of 25 mm, and a hub width of 18 mm. The total length is 43 mm, with a keyway sized 6 mm wide by 2.8 mm deep and an M5 set screw. The allowable torque is 0.71 N·m (0.072 kgf·m), and the backlash is 0.12~0.22 mm. The gear is made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, and meets JIS grade N7 precision (JIS B1702-1:1998). It weighs 0.71 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-24J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-24J19
Metal Spur Gears (metric) KSSG2.5-24J19
Module 2.5, 24 Tooth Ground Steel Spur Gear with 19mm Finished Bore

Module 2.5, 24 Tooth Ground Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 24 Tooth Ground Steel Spur Gear with 19mm Finished Bore - KSSG2.5-24J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 24 Tooth Ground Steel Spur Gear with 19mm Finished Bore
KSSG2.5-24J19
Module 2.5, 24 Tooth Ground Steel Spur Gear with 19mm Finished Bore KSSG2.5-24J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-24J19 KSSG2.5-24J19
Product Name Metal Spur Gears (metric) Module 2.5, 24 Tooth Ground Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 1.5, 36 Teeth, 20 Degree Pressure Angle Steel Gear with Keyway - A 1C22MYK15036B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 36
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details