Ground spur gear with module 2.5, 22 teeth, 44 mm pitch diameter, 55 mm outside diameter, 60 mm face width, 18 mm hub width, 8.77 mm total length, 6 mm keyway width by 2.8 mm depth, and 0.55 N·m allowable torque. The gear is made of S45C steel with induction-hardened tooth surfaces (50~60 HRC), complies with JIS grade N7 (JIS B1702-1: 1998), and has a theoretical backlash of 0.12~0.22 mm. The part includes a set screw and is black oxide coated, except on reworked areas.
Module 2.5, 22 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-22J22 | KSSG2.5-22J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 22 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |