KSSG2.5-22J20 is a ground spur gear with module 2.5, 22 teeth, and a 20 mm bore. The gear has a pitch diameter of 55 mm, outside diameter of 60 mm, face width of 25 mm, and total length of 43 mm. It features a keyway of 6 mm width by 2.8 mm depth, and is made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC. Backlash is specified as 0.12~0.22 mm, and the allowable torque is 0.57 kgf·m. The gear meets JIS grade N7 precision per JIS B1702-1:1998.
Module 2.5, 22 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-22J20 | KSSG2.5-22J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 22 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |