KSSG2.5-21 is a ground spur gear with a module of 2.5, 21 teeth, and a pitch diameter of 52.5 mm. It has an outside diameter of 57.5 mm, face width of 25 mm, and total length of 43 mm. The gear is made of S45C steel with induction-hardened tooth surfaces, achieving 50~60 HRC hardness. Bore hub diameter is 18 mm, and the keyway is sized 8 mm width by 3.3 mm depth. Backlash is specified as 0.12~0.22 mm, and the allowable torque is 0.53 N·m. Precision meets JIS grade N7 (JIS B1702-1:1998). Set screw is included, but it is only for light-load applications. Secondary operations on tooth areas are prohibited due to induction hardening.
Module 2.5, 21 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-21 | KSSG2.5-21 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 21 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 21 | 21 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |