KSSG2.5-19J22 is a ground spur gear with a module of 2.5, 19 teeth, and a 22 mm keyway (6 mm width x 2.8 mm depth). It has a bore hub diameter of 39 mm, pitch diameter of 47.5 mm, outside diameter of 52.5 mm, face width of 25 mm, hub width of 18 mm, and total length of 43 mm. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC, and meets JIS grade N7 precision per JIS B1702-1:1998. Backlash is specified as 0.10-0.20 mm. The part supports a permissible torque based on line load conditions. Secondary operations on the tooth area are prohibited due to heat treatment. A set screw is not included.
Module 2.5, 19 Tooth Ground Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-19J22 | KSSG2.5-19J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 19 Tooth Ground Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 19 | 19 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |