QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-19J17

Description
Module 2.5, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 2.5, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2.5-19J17 is a ground spur gear with a module of 2.5, 19 teeth, and a 17 mm finished bore. The gear has a pitch diameter of 47.5 mm, an outside diameter of 52.5 mm, a face width of 25 mm, and a total length of 43 mm. It features a keyway of 5 mm width by 2.3 mm depth and is made from S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC. Precision conforms to JIS grade N7 (JIS B1702-1:1998), with a backlash between 0.10-0.20 mm and an allowable torque of 0.44 N·m. A set screw is not included. The gear does not support secondary operations on the tooth surface due to induction hardening. The product is part of a series where J-series variants require a lead time of up to five working days and are available in quantities of 1-20 units per order.

Datasheet Summary
Powered by GS/AI

KSSG2.5-19J17 is a ground spur gear with a module of 2.5, 19 teeth, and a 17 mm finished bore. The gear has a pitch diameter of 47.5 mm, an outside diameter of 52.5 mm, a face width of 25 mm, and a total length of 43 mm. It features a keyway of 5 mm width by 2.3 mm depth and is made from S45C steel with induction-hardened tooth surfaces rated at 50-60 HRC. Precision conforms to JIS grade N7 (JIS B1702-1:1998), with a backlash between 0.10-0.20 mm and an allowable torque of 0.44 N·m. A set screw is not included. The gear does not support secondary operations on the tooth surface due to induction hardening. The product is part of a series where J-series variants require a lead time of up to five working days and are available in quantities of 1-20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-19J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-19J17
Metal Spur Gears (metric) KSSG2.5-19J17
Module 2.5, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore

Module 2.5, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore - KSSG2.5-19J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore
KSSG2.5-19J17
Module 2.5, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore KSSG2.5-19J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-19J17 KSSG2.5-19J17
Product Name Metal Spur Gears (metric) Module 2.5, 19 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 19 19
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

KHK KS5-25HJ60, Module 5, 25 Tooth, Hardened Alloy Steel Spur Gears - ks5-25hj60 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 64 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design English
View Details