The KSSG2.5-18J17 is a metal spur gear with a module of 2.5 and 18 teeth, designed for precision applications. It features a finished bore of 17mm and is made from S45C material, which has been induction hardened to achieve a tooth hardness of 50 to 60 HRC. The gear has a pressure angle of 20 degrees and is classified under JIS grade N7 for precision. The allowable torque and backlash values are calculated based on assumed usage conditions, making it suitable for various mechanical applications. This gear is part of a series that includes multiple configurations, allowing for flexibility in design and integration.
Module 2.5, 18 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-18J17 | KSSG2.5-18J17 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 18 Tooth Ground Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |