KSSG2.5-17J20 is a ground spur gear with a module of 2.5, 20 teeth, a 20 mm bore diameter, and a 6 mm × 2.8 mm keyway. It is made of S45C steel with induction-hardened tooth surfaces hardened to 50-60 HRC. The gear has a pitch diameter of 50 mm, an outside diameter of 55 mm, a face width of 25 mm, and a total length of 43 mm. It meets JIS grade N7 precision (JIS B1702-1:1998) and has a backlash of 0.10-0.20 mm. The allowable torque is not specified for this exact variant but follows the series' calculated values under assumed usage conditions. Secondary operations on the tooth surface are prohibited due to case hardening.
Module 2.5, 17 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-17J20 | KSSG2.5-17J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 17 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |