QTC METRIC GEARS Metal Spur Gears (metric) KSSG2.5-17J17

Description
Module 2.5, 17 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 2.5, 17 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSSG2.5-17J17 is a ground spur gear with module 2.5, 17 teeth, and a 17 mm bore diameter. It has a pitch diameter of 42.5 mm, outside diameter of 47.5 mm, face width of 25 mm, and total length of 43 mm. The keyway is 5 mm wide by 2.3 mm deep, conforming to JIS B1301 Js9 tolerance. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision grade is S1, equivalent to JIS B1702-1:1998 N7. Backlash is 0.10-0.20 mm. Allowable torque is 0.33 N·m. The gear is not suitable for secondary operations on tooth areas due to induction hardening.

Datasheet Summary
Powered by GS/AI

KSSG2.5-17J17 is a ground spur gear with module 2.5, 17 teeth, and a 17 mm bore diameter. It has a pitch diameter of 42.5 mm, outside diameter of 47.5 mm, face width of 25 mm, and total length of 43 mm. The keyway is 5 mm wide by 2.3 mm deep, conforming to JIS B1301 Js9 tolerance. The gear is made of S45C steel with induction-hardened tooth surfaces at 50-60 HRC. Precision grade is S1, equivalent to JIS B1702-1:1998 N7. Backlash is 0.10-0.20 mm. Allowable torque is 0.33 N·m. The gear is not suitable for secondary operations on tooth areas due to induction hardening.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSSG2.5-17J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSSG2.5-17J17
Metal Spur Gears (metric) KSSG2.5-17J17
Module 2.5, 17 Tooth Ground Steel Spur Gear with 17mm Finished Bore

Module 2.5, 17 Tooth Ground Steel Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 17 Tooth Ground Steel Spur Gear with 17mm Finished Bore - KSSG2.5-17J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 17 Tooth Ground Steel Spur Gear with 17mm Finished Bore
KSSG2.5-17J17
Module 2.5, 17 Tooth Ground Steel Spur Gear with 17mm Finished Bore KSSG2.5-17J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSSG2.5-17J17 KSSG2.5-17J17
Product Name Metal Spur Gears (metric) Module 2.5, 17 Tooth Ground Steel Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 17 17
Design Metric Metric
Pressure Angle 20° 20°
Material Steel Steel; Hardened; Hardened Carbon Steel
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 15 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05015 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 15
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details