Module 2.5, 17-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces (50~60HRC), precision grade JIS N7 (JIS B1702-1:1998), plain bore, 35mm bore diameter, 42.5mm pitch diameter, 47.5mm outside diameter, 25mm face width, 18mm hub width, 43mm total length, 5mm wide x 2.3mm deep keyway, and 0.33kg weight. Backlash is 0.10~0.20mm. No secondary operations permitted on tooth surfaces. Set screw not included for this variant.
Module 2.5, 17 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2.5-17 | KSSG2.5-17 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 17 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 17 | 17 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |