Module 2, 48-tooth ground spur gear with a 25mm bore, 8mm wide keyway (8x3.3mm), M6 set screw, and 8mm hub width. The gear has a pitch diameter of 96mm, outside diameter of 100mm, face width of 20mm, and total length of 36mm. It is made of S45C steel with induction-hardened tooth surfaces (50-60 HRC), conforms to JIS grade N7 precision (JIS B1702-1:1998), and has a backlash of 0.12-0.22mm. The allowable torque is 11.6 N·m (9.95 kgf·m).
Module 2, 48 Tooth Ground Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-48J25 | KSSG2-48J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Ground Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |