Module 2, 45-tooth ground spur gear with a 32 mm bore, 10 x 3.3 mm keyway, M8 set screw, 8 mm face width, and 0.12~0.22 mm backlash, made from S45C steel with induction-hardened tooth surfaces at 50~60 HRC, conforming to JIS grade N7 precision. The gear has a 94 mm outside diameter, 88.1 mm pitch diameter, 20 mm hub width, 36 mm total length, and weighs 0.98 kg. The J series variant is available on request with a 5-day lead time for orders of 1 to 20 units.
Module 2, 45 Tooth Ground Steel Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-45J32 | KSSG2-45J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Ground Steel Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |