Module 2, 45-tooth ground spur gear with 28 teeth and a 6 x 2.8 mm keyway, featuring a 30 mm bore, 8 mm keyway depth, M8 set screw, and 8 mm hub width. The gear has a 90 mm pitch diameter, 94 mm outside diameter, 20 mm face width, 36 mm total length, and weighs 1.17 kg. It has an allowable torque of 11.6 N·m (9.41 kgf·m), backlash of 0.12~0.22 mm, and is made from S45C steel with induction-hardened tooth surfaces (50~60 HRC). Precision conforms to JIS grade N7 (JIS B1702-1:1998).
Module 2, 45 Tooth Ground Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-45J28 | KSSG2-45J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Ground Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |