Module 2, 45-tooth ground spur gear with a 20 mm bore, 8 mm face width, and a 6 mm × 2.8 mm keyway, designed for use with an M5 set screw; has a pitch diameter of 90 mm, outside diameter of 94 mm, total length of 36 mm, allowable torque of 1.20 N·m (0.12~0.22 mm backlash), and is made of induction-hardened S45C steel with a hardness of 50~60 HRC, complying with JIS grade N7 precision (JIS B1702-1:1998).
Module 2, 45 Tooth Ground Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-45J20 | KSSG2-45J20 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Ground Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |