The KSSG2-45 is a module 2, 45-tooth ground spur gear made of S45C steel with induction-hardened tooth surfaces rated at 50~60 HRC. It has a bore diameter of 60 mm, pitch diameter of 90 mm, outside diameter of 94 mm, face width of 20 mm, hub width of 16 mm, and total length of 36 mm. The gear features a keyway of 8 mm width by 3.3 mm depth, complies with JIS grade N7 precision (JIS B1702-1: 1998), and has an allowable torque of 11.6 N·m (9.41 kgf·m) with backlash between 0.12~0.22 mm. A set screw is included for shaft retention. A J-series variant is available on request but requires special lead time and quantity limits.
Module 2, 45 Tooth Ground Steel Spur Gear with Plain Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSSG2-45 | KSSG2-45 |
| Product Name | Metal Spur Gears (metric) | Module 2, 45 Tooth Ground Steel Spur Gear with Plain Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Steel | Steel; Hardened; Hardened Carbon Steel |